Molex Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 190080063

Description
Manufacturer: Molex Win Source Part Number: 1333755-0190080063 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 1 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.315" (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM14193TRINACTIVE,19 008-0063,WM14193TR-N D,WM14193CT,19008006 3,WM14193TR,01900800 63-ND,WM14193CT-ND,0 19008-0063,WM14193,C -1012 Base Product Number: 019008 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1333755-0190080063 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 1 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.315" (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM14193TRINACTIVE,19 008-0063,WM14193TR-N D,WM14193CT,19008006 3,WM14193TR,01900800 63-ND,WM14193CT-ND,0 19008-0063,WM14193,C -1012 Base Product Number: 019008 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors - 1333755-0190080063 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors
1333755-0190080063
Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors 1333755-0190080063
Manufacturer: Molex Win Source Part Number: 1333755-0190080063 Category: Connectors, Interconnects>Termin als>Quick Connects, Quick Disconnect Connectors Packaging: Bulk Termination: Crimp Contact Finish: Tin Wire Gauge: 10-12 AWG Contact Material: Brass Gender: Female Standard Package: 1 Mounting: Free Hanging (In-Line), Right Angle Terminal Type: Angled - 90°, Flag Insulation: Non-Insulated Tab Width: 0.250" (6.35mm) Tab Thickness: 0.032" (0.81mm) Tab Length: 0.315" (8.00mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Other Part Number: WM14193TRINACTIVE,19 008-0063,WM14193TR-N D,WM14193CT,19008006 3,WM14193TR,01900800 63-ND,WM14193CT-ND,0 19008-0063,WM14193,C -1012 Base Product Number: 019008 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1333755-0190080063
Category: Connectors, Interconnects>Terminals>Quick Connects, Quick Disconnect Connectors
Packaging: Bulk
Termination: Crimp
Contact Finish: Tin
Wire Gauge: 10-12 AWG
Contact Material: Brass
Gender: Female
Standard Package: 1
Mounting: Free Hanging (In-Line), Right Angle
Terminal Type: Angled - 90°, Flag
Insulation: Non-Insulated
Tab Width: 0.250" (6.35mm)
Tab Thickness: 0.032" (0.81mm)
Tab Length: 0.315" (8.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Other Part Number: WM14193TRINACTIVE,19008-0063,WM14193TR-ND,WM14193CT,190080063,WM14193TR,0190080063-ND,WM14193CT-ND,019008-0063,WM14193,C-1012
Base Product Number: 019008
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Quick Connects, Quick Disconnect Connectors - 0190080063 - ODG (Origin Data Global)
Shenzhen, China
Quick Connects, Quick Disconnect Connectors
0190080063
Quick Connects, Quick Disconnect Connectors 0190080063
CONN QC RCPT 10-12AWG 0.250

CONN QC RCPT 10-12AWG 0.250

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1333755-0190080063 0190080063
Product Name Connectors, Interconnects - Terminals - Quick Connects, Quick Disconnect Connectors Quick Connects, Quick Disconnect Connectors
Termination Crimp Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Modular Connector and RJ Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm TNC Connector, TNC Inline Jack - 190323 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Voltage Rating 500 volts
View Details
MIL-DTL-83513 Filter (Micro D) -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Connector Type Micro Connector and Nano Connector; Military Connector; Rectangular Connectors, Heavy Duty
View Details