TE Connectivity Power Distribution Blocks 1SNL308010R0000

Description
Body Features Primary Product Color : Gray Product Weight : 70 G  [2.469 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles - Main Circuit : 3 Number of Poles - Output 1 : 4 Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 80 Dimensions Hole Diameter - Main Circuit : 6.6 MM  [.256 INCH ] Hole Diameter - Output 1 : 4.5 MM  [.177 INCH ] Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 14 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 14 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 2.5 - 16 Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 10 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 6 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 10 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 6 Product Depth : 50.2 MM  [1.771 INCH ] Product Height : 66 MM  [2.328 INCH ] Product Spacing : 28.4 MM  [1.11 INCH ] Product Width : 28.4 MM  [1.002 INCH ] Tool Size - Main Circuit : 5.5 MM  [.216 INCH ] Tool Size - Output 1 : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 4 Wire Stripping Length - Main Circuit : 15 MM  [.591 INCH ] Wire Stripping Length - Output 1 : 11 MM  [.43 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 80 Current Rating (UL) (AMP) : 80 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 80 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 27 Power Loss (WATT) : 2.56 Short Circuit Current Rating (KAMP) : 100 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Tool - Main Circuit : Flat Screwdriver Tool - Output 1 : Flat Screwdriver UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque - Main Circuit (INLBS) : 13.5 - 18 Tightening Torque - Main Circuit (NEWTM) : 1.5 - 2 Tightening Torque - Output 1 (INLBS) : 7.2 - 10.8 Tightening Torque - Output 1 (NEWTM) : .8 - 1.2 Termination Features Termination Method to Wire & Cable : Screw Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Product Weight : 70 G  [2.469 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles - Main Circuit : 3 Number of Poles - Output 1 : 4 Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 80 Dimensions Hole Diameter - Main Circuit : 6.6 MM  [.256 INCH ] Hole Diameter - Output 1 : 4.5 MM  [.177 INCH ] Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 14 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 14 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 2.5 - 16 Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 10 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 6 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 10 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 6 Product Depth : 50.2 MM  [1.771 INCH ] Product Height : 66 MM  [2.328 INCH ] Product Spacing : 28.4 MM  [1.11 INCH ] Product Width : 28.4 MM  [1.002 INCH ] Tool Size - Main Circuit : 5.5 MM  [.216 INCH ] Tool Size - Output 1 : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 4 Wire Stripping Length - Main Circuit : 15 MM  [.591 INCH ] Wire Stripping Length - Output 1 : 11 MM  [.43 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 80 Current Rating (UL) (AMP) : 80 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 80 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 27 Power Loss (WATT) : 2.56 Short Circuit Current Rating (KAMP) : 100 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Tool - Main Circuit : Flat Screwdriver Tool - Output 1 : Flat Screwdriver UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque - Main Circuit (INLBS) : 13.5 - 18 Tightening Torque - Main Circuit (NEWTM) : 1.5 - 2 Tightening Torque - Output 1 (INLBS) : 7.2 - 10.8 Tightening Torque - Output 1 (NEWTM) : .8 - 1.2 Termination Features Termination Method to Wire & Cable : Screw Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Blocks - 1SNL308010R0000 - TE Connectivity
Berwyn, PA, United States
Power Distribution Blocks
1SNL308010R0000
Power Distribution Blocks 1SNL308010R0000
Body Features Primary Product Color : Gray Product Weight : 70 G  [2.469 OZ ] Configuration Features Block Function : Feed-Through Number of Circuits : 1 Number of Levels : 1 Number of Poles : 1 Number of Poles - Main Circuit : 3 Number of Poles - Output 1 : 4 Number of Positions : 7 Contact Features Contact Current Rating (Max) (AMP) : 80 Dimensions Hole Diameter - Main Circuit : 6.6 MM  [.256 INCH ] Hole Diameter - Output 1 : 4.5 MM  [.177 INCH ] Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 14 - 6 Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5 - 16 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 14 - 4 Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 2.5 - 16 Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 10 Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 6 Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 10 Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 6 Product Depth : 50.2 MM  [1.771 INCH ] Product Height : 66 MM  [2.328 INCH ] Product Spacing : 28.4 MM  [1.11 INCH ] Product Width : 28.4 MM  [1.002 INCH ] Tool Size - Main Circuit : 5.5 MM  [.216 INCH ] Tool Size - Output 1 : 4 MM  [.157 INCH ] Wire Size (MMSQ) : 16 Wire Size (AWG) : 4 Wire Stripping Length - Main Circuit : 15 MM  [.591 INCH ] Wire Stripping Length - Output 1 : 11 MM  [.43 INCH ] Electrical Characteristics Current Rating (IEC) (AMP) : 80 Current Rating (UL) (AMP) : 80 Dielectric Withstanding Voltage (Max) (V) : 2200 Impulse Withstanding Voltage Rating (IEC) (V) : 8000 Input Current (Max) (AMP) : 80 Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000 Peak Withstanding Current Rating (KAMP) : 27 Power Loss (WATT) : 2.56 Short Circuit Current Rating (KAMP) : 100 Short-Time Withstanding Current Rating @ 1s (AMP) : 1920 Voltage Rating (CSA) (V) : 1000 Voltage Rating (IEC) (VAC) : 1000 Voltage Rating (IEC) (VDC) : 1500 Housing Features Housing Material : Polyamide Industry Standards IP Rating : IP20 Tool - Main Circuit : Flat Screwdriver Tool - Output 1 : Flat Screwdriver UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : DIN Rail DIN Rail Mounting Type : TH35-7.5, TH35-15 Tightening Torque - Main Circuit (INLBS) : 13.5 - 18 Tightening Torque - Main Circuit (NEWTM) : 1.5 - 2 Tightening Torque - Output 1 (INLBS) : 7.2 - 10.8 Tightening Torque - Output 1 (NEWTM) : .8 - 1.2 Termination Features Termination Method to Wire & Cable : Screw Usage Conditions Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ] Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Product Weight : 70 G  [2.469 OZ ]

Configuration Features


  • Block Function : Feed-Through
  • Number of Circuits : 1
  • Number of Levels : 1
  • Number of Poles : 1
  • Number of Poles - Main Circuit : 3
  • Number of Poles - Output 1 : 4
  • Number of Positions : 7

Contact Features


  • Contact Current Rating (Max) (AMP) : 80

Dimensions


  • Hole Diameter - Main Circuit : 6.6 MM  [.256 INCH ]
  • Hole Diameter - Output 1 : 4.5 MM  [.177 INCH ]
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (AWG) : 14 - 6
  • Main Circuit Capacity - 1 Insulated Ferrule per Screw Clamp (MMSQ) : 2.5 - 16
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (AWG) : 14 - 4
  • Main Circuit Capacity - 1 Rigid Stranded Conductor per Screw Clamp (MMSQ) : 2.5 - 16
  • Output 1 Capacity - 1 Insulated Ferrule (AWG) : 14 - 10
  • Output 1 Capacity - 1 Insulated Ferrule (MMSQ) : 2.5 - 6
  • Output 1 Capacity - 1 Rigid Stranded Conductor (AWG) : 14 - 10
  • Output 1 Capacity - 1 Rigid Stranded Conductor (MMSQ) : 2.5 - 6
  • Product Depth : 50.2 MM  [1.771 INCH ]
  • Product Height : 66 MM  [2.328 INCH ]
  • Product Spacing : 28.4 MM  [1.11 INCH ]
  • Product Width : 28.4 MM  [1.002 INCH ]
  • Tool Size - Main Circuit : 5.5 MM  [.216 INCH ]
  • Tool Size - Output 1 : 4 MM  [.157 INCH ]
  • Wire Size (MMSQ) : 16
  • Wire Size (AWG) : 4
  • Wire Stripping Length - Main Circuit : 15 MM  [.591 INCH ]
  • Wire Stripping Length - Output 1 : 11 MM  [.43 INCH ]

Electrical Characteristics


  • Current Rating (IEC) (AMP) : 80
  • Current Rating (UL) (AMP) : 80
  • Dielectric Withstanding Voltage (Max) (V) : 2200
  • Impulse Withstanding Voltage Rating (IEC) (V) : 8000
  • Input Current (Max) (AMP) : 80
  • Operating Voltage Rating (UL & CSA) (Max) - Main Circuit (V) : 1000
  • Peak Withstanding Current Rating (KAMP) : 27
  • Power Loss (WATT) : 2.56
  • Short Circuit Current Rating (KAMP) : 100
  • Short-Time Withstanding Current Rating @ 1s (AMP) : 1920
  • Voltage Rating (CSA) (V) : 1000
  • Voltage Rating (IEC) (VAC) : 1000
  • Voltage Rating (IEC) (VDC) : 1500

Housing Features


  • Housing Material : Polyamide

Industry Standards


  • IP Rating : IP20
  • Tool - Main Circuit : Flat Screwdriver
  • Tool - Output 1 : Flat Screwdriver
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : DIN Rail
  • DIN Rail Mounting Type : TH35-7.5, TH35-15
  • Tightening Torque - Main Circuit (INLBS) : 13.5 - 18
  • Tightening Torque - Main Circuit (NEWTM) : 1.5 - 2
  • Tightening Torque - Output 1 (INLBS) : 7.2 - 10.8
  • Tightening Torque - Output 1 (NEWTM) : .8 - 1.2

Termination Features


  • Termination Method to Wire & Cable : Screw

Usage Conditions


  • Installation Temperature Range : -5 - 40 DEGC  [23 - 104 DEGF ]
  • Operating Temperature Range : -55 - 110 DEGC  [-67 - 230 DEGF ]
Buy Now Datasheet
Power Distribution - 2109-1SNL308010R0000-ND - DigiKey
Thief River Falls, MN, United States
Power Distribution
2109-1SNL308010R0000-ND
Power Distribution 2109-1SNL308010R0000-ND
DBL80

DBL80

Buy Now Datasheet
Power Distribution - 1SNL308010R0000 - ODG (Origin Data Global)
Shenzhen, China
Power Distribution
1SNL308010R0000
Power Distribution 1SNL308010R0000
DBL80

DBL80

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1SNL308010R0000 2109-1SNL308010R0000-ND 1SNL308010R0000
Product Name Power Distribution Blocks Power Distribution Power Distribution
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0044-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
Ethernet Connectors - 1649073 - RS Components, Ltd.
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug; Female / Jack
Mounting Through hole
View Details