"6 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
TERM BLK 6POS TOP ENTRY 5MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-9155-ND | 15X5344 | 1991134 |
| Product Name | Wire to Board | Phoenix Contact | Wire to Board |
| Termination | Screwless - Spring Cage, Tension Clamp | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 12 to 24 AWG | 12 to 24 AWG |