TE Connectivity High Speed Backplane Connectors 1934593-1

Description
Configuration Features Backplane Architecture : Mezzanine Guide Location : Center Number of Columns : 8 Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Guide Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Mezzanine Guide Location : Center Number of Columns : 8 Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Guide Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 1934593-1 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
1934593-1
High Speed Backplane Connectors 1934593-1
Configuration Features Backplane Architecture : Mezzanine Guide Location : Center Number of Columns : 8 Number of Positions : 96 Number of Rows : 4 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .5 Dimensions Row-to-Row Spacing : 1.4 MM  [.055 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.075 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Center Guide Operation/Applicatio n Circuit Application : High Speed Data Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Fully Shrouded Usage Conditions Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Guide Location : Center
  • Number of Columns : 8
  • Number of Positions : 96
  • Number of Rows : 4
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .5

Dimensions


  • Row-to-Row Spacing : 1.4 MM  [.055 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.075 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Center Guide

Operation/Application


  • Circuit Application : High Speed Data

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Fully Shrouded

Usage Conditions


  • Operating Temperature Range : -65 - 90 DEGC  [-85 - 194 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 1934593-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1934593-1
Board to Board & Mezzanine Connectors 1934593-1
Tinman Vt Rcpt Assy 4pr 8col 16mm

Tinman Vt Rcpt Assy 4pr 8col 16mm

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
1934593-1
Board to Board & Mezzanine Connectors 1934593-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Specialized - 1934593-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
1934593-1
Backplane Connectors - Specialized 1934593-1
TINMAN VT RCPT ASSY 4PR 8COL 16M

TINMAN VT RCPT ASSY 4PR 8COL 16M

Supplier's Site Datasheet
Specialized - 1934593-1 - ODG (Origin Data Global)
Shenzhen, China
Specialized
1934593-1
Specialized 1934593-1
TINMAN VT RCPT ASSY 4PR 8COL 16M

TINMAN VT RCPT ASSY 4PR 8COL 16M

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1934593-1 1934593-1 1934593-1 1934593-1
Product Name High Speed Backplane Connectors Board to Board & Mezzanine Connectors Backplane Connectors - Specialized Specialized
Category Board to Board Connector
Mounting Board Mount
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data