8 Pos Terminal Block 3.5mm Thru-Hole 300V 8A Green Product overview: 1985027 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 300V, 8A, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1985027 can be used for catalog matching and distributor lookup.
"8 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
TERM BLOCK 8POS 45DEG 3.5MM PCB
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 371-1985027 | 6482521 | 277-7676-ND | 1985027 |
| Product Name | 300V 8A Electronic Connector | PCB Headers | Wire to Board | Wire to Board |
| Termination | Screwless | Solder | Screwless - Leg Spring, Push-In Spring | |
| Voltage Rating | 200 volts | 250 volts | 300 volts | |
| Current Rating | 2.0 amps | 2.0 amps | ||
| Mounting | Through hole | Through Hole | Through Hole |