"2 Position Wire to Board Terminal Block Vertical with Board 0.197"" (5.00mm) Through Hole"
TERM BLK 2POS TOP ENTRY 5MM PCB
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 277-1592-ND | 15X3492 | 1935310 |
| Product Name | Wire to Board | Pt 1 5/ 2-5 0-V Phoenix Contact | Wire to Board |
| Termination | Screw | ||
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 5 mm (0.1970 inch) | ||
| Contact Size (AWG) | 12 to 26 AWG | 12 to 26 AWG |