Manufacturer: Molex, LLC
Win Source Part Number: 762231-194290037
Series: MX150L 19429
Packaging: Bulk
Number of Positions: 8
Pitch: 0.230" (5.84mm)
Color: Black
Features: Gasket, IP67
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 2
Row Spacing: 0.236" (6.00mm)
Fastening Type: Locking Ramp
Contact Termination: Crimp
Note: Contacts Not Included
Mounting: Panel Mount
Family Name: 19429
Categories: Connectors, Interconnects
Introduction Date: May 27, 2010
ECCN: EAR99
Country of Origin: Taiwan, United States of America
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Combination Line Connector, Product overview: 194290037 from Molex is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-194290037 can be used for catalog matching and distributor lookup.
5.84mm 2x4P 4 2 Without a buckle P=5.84mm Housings (Wire To Board / Wire To Wire ) ROHS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 762231-194290037 | 340-194290037 | 194290037 |
| Product Name | Rectangular Connectors - 194290037 | Electronic Connector | Connectors |
| Connector Type | Rectangular Connectors, Heavy Duty |