PHOENIX CONTACT USA Wire to Board 1988804

Description
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet
Description
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board - 277-1764-ND - DigiKey
Thief River Falls, MN, United States
Wire to Board
277-1764-ND
Wire to Board 277-1764-ND
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"

"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197"" (5.00mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Terminal Blocks - Wire to Board - 1332249-1988804 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminal Blocks - Wire to Board
1332249-1988804
Connectors, Interconnects - Terminal Blocks - Wire to Board 1332249-1988804
Manufacturer: Phoenix Contact Win Source Part Number: 1332249-1988804 Category: Connectors, Interconnects>Termin al Blocks>Wire to Board Packaging: Bulk Positions Per Level: 2 Number of Levels: 1 Pitch: 0.197" (5.00mm) Color: Green Features: Interlocking (Side) Wire Gauge: 12-26 AWG Housing Material: Polyamide (PA), Nylon Voltage: 300 V Standard Package: 250 Mounting: Through Hole Current: 15 A Mating Orientation: 45° (135°) Angle with Board Wire Termination: Screw Torque - Screw: 0.35-0.4 Nm (3.1-3.5 Lb-In) Screw Thread: M2.6 ECCN: EAR99 Fake Threat In the Open Market: 72 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 277-1764,PTA 1.5/2-5.0,PTA1.5/2-5 .0 RoHS Status: RoHS Compliant

Manufacturer: Phoenix Contact
Win Source Part Number: 1332249-1988804
Category: Connectors, Interconnects>Terminal Blocks>Wire to Board
Packaging: Bulk
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.197" (5.00mm)
Color: Green
Features: Interlocking (Side)
Wire Gauge: 12-26 AWG
Housing Material: Polyamide (PA), Nylon
Voltage: 300 V
Standard Package: 250
Mounting: Through Hole
Current: 15 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screw
Torque - Screw: 0.35-0.4 Nm (3.1-3.5 Lb-In)
Screw Thread: M2.6
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 277-1764,PTA 1.5/2-5.0,PTA1.5/2-5.0
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
24A 300V Electronic Connector
371-1988804
24A 300V Electronic Connector 371-1988804
2 Pos 5mm Pitch Terminal Block, 24A, 300V, Thru-Hole Solder Product overview: 1988804 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1988804 can be used for catalog matching and distributor lookup.

2 Pos 5mm Pitch Terminal Block, 24A, 300V, Thru-Hole Solder Product overview: 1988804 from Phoenix Contact is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 24A, 300V, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-1988804 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Pta 1 5/ 2-5 0 Phoenix Contact - 15X5199 - Newark, An Avnet Company
Chicago, IL, United States
Pta 1 5/ 2-5 0 Phoenix Contact
15X5199
Pta 1 5/ 2-5 0 Phoenix Contact 15X5199
PTA 1 5/ 2-5 0

PTA 1 5/ 2-5 0

Supplier's Site
Wire to Board - 1988804 - ODG (Origin Data Global)
Shenzhen, China
Wire to Board
1988804
Wire to Board 1988804
TERM BLOCK 2POS 45DEG 5MM PCB

TERM BLOCK 2POS 45DEG 5MM PCB

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 277-1764-ND 1332249-1988804 371-1988804 15X5199 1988804
Product Name Wire to Board Connectors, Interconnects - Terminal Blocks - Wire to Board 24A 300V Electronic Connector Pta 1 5/ 2-5 0 Phoenix Contact Wire to Board
Termination Screw Solder
Mounting Through Hole Through Hole Through Hole
Contact Pitch 5 mm (0.1970 inch)
Contact Size (AWG) 12 to 26 AWG 12 to 26 AWG
Unlock Full Specs
to access all available technical data