Connector Cable Gland
Heavy Duty Power Connectors Cable Clamp
Han CGM-P M25x1,5 D.9-16mm grey
CBL CLAMP M25 9-16MM PLAST IP68
CABLE GLAND, 9MM - 16MM, WHITE; PRODUCT RANGE:-; THREAD SIZE - IMPERIAL:-; THREAD SIZE - METRIC:M25; CABLE GLAND MATERIAL:NYLON (POLYAMIDE); GLAND COLOUR:WHITE; CABLE DIAMETER MIN:9MM; CABLE DIAMETER MAX:16MM; IP / NEMA RATING:IP68 ROHS COMPLIANT: NA. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Powell Electronics, Inc. | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1195-3044-ND | 19000005190 | 19000005190 | 21685436 |
| Product Name | Heavy Duty Connector Accessories | Power Connectors | Heavy Duty Connector Accessories | Connector/Terminal/Pin |
| Connector Type | Rectangular Connectors, Heavy Duty |