"2 Position Terminal Block Header, Blade Pins 0.300"" (7.62mm) Vertical Through Hole"
SV 7.62HP/02/180SF 3.5SN BK BX
TERM BLOCK HDR 2POS VERT 7.62MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1930820000-ND | 44T6658 | 1930820000 |
| Product Name | Headers, Plugs and Sockets | Sv 7.62Hp/02/180Sf 3.5Sn Bk Bx Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 41.0 amps | 40.5 amps |