"32 Position Terminal Block Header, Male Pins, Shrouded (4 Side) 0.200"" (5.08mm) Vertical Through Hole"
SLDV-THR 5.08/32 FLF4.5SN SW
TERM BLOCK HDR 32POS VERT 5.08MM
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1934150000-ND | 21M2943 | 1934150000 |
| Product Name | Headers, Plugs and Sockets | Sldv-Thr 5.08/32 Flf4.5Sn Sw Weidmuller | Headers, Plugs and Sockets |
| Connector Type | Header Connector | ||
| Mounting | Through Hole | Through Hole | |
| Current Rating | 15.0 amps | 10.0 amps |