"4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.098"" (2.50mm) Through Hole"
TERM BLOCK 4POS 45DEG 2.5MM PCB
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 277-6833-ND | 1989764 |
| Product Name | Wire to Board | Wire to Board |
| Termination | Screwless - Leg Spring, Push-In Spring | |
| Mounting | Through Hole | Through Hole |
| Contact Pitch | 2.49 mm (0.0980 inch) | |
| Contact Size (AWG) | 20 to 26 AWG | 20 to 26 AWG |