TE Connectivity DC Jack Connectors 1932870-2

Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1932870-2 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1932870-2
DC Jack Connectors 1932870-2
Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 2 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 2

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A117909TR-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A117909TR-ND
Blade Type Power Connector Assemblies A117909TR-ND
"6 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Through Hole"

"6 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connector Assemblies - A117909CT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A117909CT-ND
Blade Type Power Connector Assemblies A117909CT-ND
"6 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Through Hole"

"6 Position Header, Male Blades Connector Solder 0.118"" (3.00mm) Through Hole"

Buy Now Datasheet
Automotive Connectors - 1932870-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Automotive Connectors
1932870-2
Automotive Connectors 1932870-2
FBIS-II PLUG ASSY 6 POS, 1.27um Gold

FBIS-II PLUG ASSY 6 POS, 1.27um Gold

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
1932870-2
Automotive Connectors 1932870-2
Automotive Connectors

Automotive Connectors

Buy Now
Fbis-Ii Plug Assy 6 Pos, 1.27Um Gold Amp - Te Connectivity - 41AJ5015 - Newark, An Avnet Company
Chicago, IL, United States
Fbis-Ii Plug Assy 6 Pos, 1.27Um Gold Amp - Te Connectivity
41AJ5015
Fbis-Ii Plug Assy 6 Pos, 1.27Um Gold Amp - Te Connectivity 41AJ5015
FBIS-II PLUG ASSY 6 POS, 1.27um Gold

FBIS-II PLUG ASSY 6 POS, 1.27um Gold

Supplier's Site
Blade Type Power Connector Assemblies - 1932870-2 - ODG (Origin Data Global)
Shenzhen, China
Blade Type Power Connector Assemblies
1932870-2
Blade Type Power Connector Assemblies 1932870-2
FBIS-II PLUG ASSY 6 POS, 1.27UM

FBIS-II PLUG ASSY 6 POS, 1.27UM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1932870-2 A117909TR-ND 1932870-2 41AJ5015 1932870-2
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Automotive Connectors Fbis-Ii Plug Assy 6 Pos, 1.27Um Gold Amp - Te Connectivity Blade Type Power Connector Assemblies
Connector Type Board to Board Connector Header, Male Blades Automotive Connector
Mounting Board Mount Through Hole Through Hole
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data