TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2000676-1

Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2000676-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2000676-1
Connector Hardware, Mounts, Locks & Retainers 2000676-1
Body Features Primary Product Material : Stainless Steel Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Industry Standards Industry Standard : VITA 46 Mechanical Attachment Product Mount Type : Board Mount Product Plating Finish : Passivated Thread Size : 10-32 UNF Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Connector Hardware Accessory Type : Guide Keying Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Industry Standards


  • Industry Standard : VITA 46

Mechanical Attachment


  • Product Mount Type : Board Mount
  • Product Plating Finish : Passivated
  • Thread Size : 10-32 UNF

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Connector Hardware Accessory Type : Guide Keying Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2000676-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000676-1
Backplane Connectors 2000676-1
Keyed Guide Pin, Machined, Vita 46

Keyed Guide Pin, Machined, Vita 46

Buy Now
Backplane Connectors - 2000676-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000676-1
Backplane Connectors 2000676-1
Guide Hardware

Guide Hardware

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
2000676-1
Backplane Connectors 2000676-1
Backplane Connectors

Backplane Connectors

Buy Now
Singapore, Singapore
Electronic Connector
407-2000676-1
Electronic Connector 407-2000676-1
High Speed / Modular Connectors KEYED GUIDE PI MACHINED, VITA 46 Product overview: 2000676-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000676-1 can be used for catalog matching and distributor lookup.

High Speed / Modular Connectors KEYED GUIDE PI MACHINED, VITA 46 Product overview: 2000676-1 from TE Connectivity Raychem Cable Protection is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-2000676-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Accessories - A145071-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A145071-ND
Backplane Connector Accessories A145071-ND
Connector Guide Pin For MultiGig RT and RT 2 Series 10-32 Thread

Connector Guide Pin For MultiGig RT and RT 2 Series 10-32 Thread

Buy Now Datasheet
2000676-1 Rohs Compliant Te Connectivity - 84AC3557 - Newark, An Avnet Company
Chicago, IL, United States
2000676-1 Rohs Compliant Te Connectivity
84AC3557
2000676-1 Rohs Compliant Te Connectivity 84AC3557
2000676-1 ROHS COMPLIANT: YES

2000676-1 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Backplane Connector Accessories - 2000676-1 - ODG (Origin Data Global)
Shenzhen, China
Backplane Connector Accessories
2000676-1
Backplane Connector Accessories 2000676-1
KEYED GUIDE PIN, MACHINED, VITA

KEYED GUIDE PIN, MACHINED, VITA

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000676-1 2000676-1 407-2000676-1 A145071-ND 84AC3557 2000676-1
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Electronic Connector Backplane Connector Accessories 2000676-1 Rohs Compliant Te Connectivity Backplane Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products