ITT Cannon Circular Connector Housings 192900-0508

Description
15 (13 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet
Description
15 (13 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Housings - 192900-0508PG-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
192900-0508PG-ND
Circular Connector Housings 192900-0508PG-ND
15 (13 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount

15 (13 + 2 Power) Position Circular Connector Receptacle Housing Panel Mount

Buy Now Datasheet
Jam Nut Connector Receptacle, Size 16, 15 Position, Panel; Product Range Itt Cannon - 46M3286 - Newark, An Avnet Company
Chicago, IL, United States
Jam Nut Connector Receptacle, Size 16, 15 Position, Panel; Product Range Itt Cannon
46M3286
Jam Nut Connector Receptacle, Size 16, 15 Position, Panel; Product Range Itt Cannon 46M3286
JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 15 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

JAM NUT CONNECTOR RECEPTACLE, SIZE 16, 15 POSITION, PANEL; Product Range:Trident Neptune Series; Circular Connector Shell Style:Jam Nut Receptacle; No. of Contacts:15Contacts; Coupling Style:Bayonet; Contact Material:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circular Connector Housings - 192900-0508 - ODG (Origin Data Global)
Shenzhen, China
Circular Connector Housings
192900-0508
Circular Connector Housings 192900-0508
TRI N RECP F J/N 2-13

TRI N RECP F J/N 2-13

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 192900-0508PG-ND 46M3286 192900-0508
Product Name Circular Connector Housings Jam Nut Connector Receptacle, Size 16, 15 Position, Panel; Product Range Itt Cannon Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
BNC Male Panel Receptacle, 4 Hole Panel Mount - SALE-9234 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
View Details