HARTING Inc. of North America Power Connectors 19200160446

Description
Heavy Duty Power Connectors HAN 16A M25
Request a Quote Datasheet
Description
Heavy Duty Power Connectors HAN 16A M25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 19200160446 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
19200160446
Power Connectors 19200160446
Heavy Duty Power Connectors HAN 16A M25

Heavy Duty Power Connectors HAN 16A M25

Buy Now
Swedesboro, NJ, United States
Power Connectors
19200160446
Power Connectors 19200160446
Han A Hood Top Entry HC 2 Pegs M25

Han A Hood Top Entry HC 2 Pegs M25

Buy Now
Heavy Duty Connector Housings, Hoods, Bases - 1195-3079-ND - DigiKey
Thief River Falls, MN, United States
Heavy Duty Connector Housings, Hoods, Bases
1195-3079-ND
Heavy Duty Connector Housings, Hoods, Bases 1195-3079-ND
Hood Connector Top Entry M25 16A IP65 - Dust Tight, Water Resistant

Hood Connector Top Entry M25 16A IP65 - Dust Tight, Water Resistant

Buy Now Datasheet
Heavy Duty Connector Housings, Hoods, Bases - 19200160446 - ODG (Origin Data Global)
Shenzhen, China
Heavy Duty Connector Housings, Hoods, Bases
19200160446
Heavy Duty Connector Housings, Hoods, Bases 19200160446
CONN HOOD TOP ENTRY SZ16A M25

CONN HOOD TOP ENTRY SZ16A M25

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 19200160446 1195-3079-ND 19200160446
Product Name Power Connectors Heavy Duty Connector Housings, Hoods, Bases Heavy Duty Connector Housings, Hoods, Bases
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-105-326-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details