EDAC, Inc. Edgeboard Connectors 357-014-527-178

Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-014-527-178-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-014-527-178-ND
Edgeboard Connectors 151-357-014-527-178-ND
"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"14 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 82AJ1961 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
82AJ1961
Card Edge Connector Rohs Compliant Edac 82AJ1961
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-014-527-178-ND 82AJ1961
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7697-6-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Card Edge Connectors - 1761426-2 - Powell Electronics, Inc.
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
Headers, Receptacles, Female Sockets - 2262-A79637-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 1.0 amps
View Details