EDAC, Inc. Edgeboard Connectors 357-009-547-104

Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-357-009-547-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-357-009-547-104-ND
Edgeboard Connectors 151-357-009-547-104-ND
"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"9 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Card Edge Connector Rohs Compliant Edac - 81AJ9592 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Connector Rohs Compliant Edac
81AJ9592
Card Edge Connector Rohs Compliant Edac 81AJ9592
Card Edge Connector RoHS Compliant: Yes

Card Edge Connector RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-357-009-547-104-ND 81AJ9592
Product Name Edgeboard Connectors Card Edge Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
BNC Female Panel Receptacle, Printed Circuit Mount - 9233PC - E-Z-HOOK, a division of Tektest, Inc.
Specs
Category Coaxial Connector
Connector Type BNC
Gender Male / Plug; Female / Jack
View Details
PCB Connectors - NCK-ML4G-S-03 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Ribbon Cable Connectors - 102161-2 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers