DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
300
350
400
450
500
550
570
580
590
600
610
620
629
630
631
632
633
634
635
636
637
638
639
640
641
650
660
670
680
690
700
750
800
850
900
950
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "2 Position Housing Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "26 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green" | |
| "26 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "27 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "28 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green" | |
| "28 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" |
| << Prev | Next >> |