EDAC, Inc. Edgeboard Connectors 346-039-526-103

Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-039-526-103-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-039-526-103-ND
Edgeboard Connectors 151-346-039-526-103-ND
"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Single Side, 39Pos, Th; Card Edge Connector Type Edac - 76AJ2362 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single Side, 39Pos, Th; Card Edge Connector Type Edac
76AJ2362
Card Edge Conn, Single Side, 39Pos, Th; Card Edge Connector Type Edac 76AJ2362
CARD EDGE CONN, SINGLE SIDE, 39POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD EDGE CONN, SINGLE SIDE, 39POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-039-526-103-ND 76AJ2362
Product Name Edgeboard Connectors Card Edge Conn, Single Side, 39Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-059LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 16 #
View Details
3 suppliers
Headers, Male Pins - A26822-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
CMD Series: High Density PCB Signal Connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details