EDAC, Inc. Edgeboard Connectors 346-039-541-607

Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-039-541-607-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-039-541-607-ND
Edgeboard Connectors 151-346-039-541-607-ND
"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"39 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Single Side, 39Pos, Wire Wrap; Card Edge Connector Type Edac - 75AJ6711 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Single Side, 39Pos, Wire Wrap; Card Edge Connector Type Edac
75AJ6711
Card Conn, Single Side, 39Pos, Wire Wrap; Card Edge Connector Type Edac 75AJ6711
CARD CONN, SINGLE SIDE, 39POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, SINGLE SIDE, 39POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:39 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-039-541-607-ND 75AJ6711
Product Name Edgeboard Connectors Card Conn, Single Side, 39Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

RBA Series: Single row PCB connector -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51760-10401204AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 12 #
View Details
3 suppliers
PCB Sockets - 1731118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details