EDAC, Inc. Edgeboard Connectors 346-040-526-207

Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"40 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-040-526-207-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-040-526-207-ND
Edgeboard Connectors 151-346-040-526-207-ND
"40 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"40 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac - 75AJ9910 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac
75AJ9910
Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac 75AJ9910
CARD EDGE CONN, DUAL SIDE, 40POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 40POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:40 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-040-526-207-ND 75AJ9910
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 40Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 40 #
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PC Pin, Single Post Connectors - 36-11076-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole, Bottom Entry
View Details
KA Series: MIL-DTL-55302 Compliant PCB connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
Military Specification MIL-DTL-55302
View Details
PCB Headers - 1224772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details