DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
150
200
250
300
350
400
450
460
470
480
490
500
507
508
509
510
511
512
513
514
515
516
517
518
519
520
530
540
550
560
570
600
650
700
750
800
850
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Female 15.5-20 AWG Crimp Connector Non-Insulated" | |
| "1 Position Sleeve Connector Female, Receptacle Black 0.250"" (6.35mm)" | |
| "1 Position Sleeve Connector Female, Receptacle Natural 0.250"" (6.35mm)" | |
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "10 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Gray" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "9 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| 30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 30 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 30A,CON,2P3W,AT,480V AC | |
| 34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 34 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG, Stranded or Solid | |
| 40 Position Rectangular Receptacle Connector IDC Gold 26-28 AWG | |
| 40 Position Ribbon Cable Connector Gray IDC 26-28 AWG, Stranded or Solid Through Hole | |
| Blue 10 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 6 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Blue 8 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| Red 10 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Red 6 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Red 8 Stud Spade Terminal Connector Crimp 16-22 AWG | |
| Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 2 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 10-12 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 16-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 16-22 AWG Crimp | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 10-12 AWG Yellow | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 10-12 AWG | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 14-16 AWG Blue | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 14-16 AWG | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG Red | |
| Terminal Inline, Individual Openings (Parallel) Connector Crimp 16-22 AWG | |
| WE-LTS CONDUCTIVE SHIELDING GASK | |
| Yellow 10 Stud Spade Terminal Connector Crimp 10-12 AWG |
| << Prev | Next >> |