DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
150
200
250
300
350
400
450
460
470
480
490
500
510
511
512
513
514
515
516
517
518
519
520
521
522
530
540
550
560
570
580
600
650
700
750
800
850
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "18 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "18 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "19 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "20 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "20 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "21 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "22 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "22 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| CONN EDGE DUAL FMALE 20POS 0.100 |
| << Prev | Next >> |