EDAC, Inc. Edgeboard Connectors 342-030-520-112

Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-030-520-112-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-030-520-112-ND
Edgeboard Connectors 151-342-030-520-112-ND
"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 30Pos, Th; Card Edge Connector Type Edac - 64AJ3775 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 30Pos, Th; Card Edge Connector Type Edac
64AJ3775
Card Edge Conn, Single, 30Pos, Th; Card Edge Connector Type Edac 64AJ3775
CARD EDGE CONN, SINGLE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:Solder RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 30POS, TH; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:Solder RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-030-520-112-ND 64AJ3775
Product Name Edgeboard Connectors Card Edge Conn, Single, 30Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 30 #
Unlock Full Specs
to access all available technical data

Similar Products

KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002806ABLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 28 #
View Details
3 suppliers
PC Pin, Single Post Connectors - 36-1426-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
2 suppliers