EDAC, Inc. Edgeboard Connectors 342-030-558-102

Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-342-030-558-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-342-030-558-102-ND
Edgeboard Connectors 151-342-030-558-102-ND
"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

"30 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Single, 30Pos, Wire Wrap; Card Edge Connector Type Edac - 65AJ9361 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Single, 30Pos, Wire Wrap; Card Edge Connector Type Edac
65AJ9361
Card Edge Conn, Single, 30Pos, Wire Wrap; Card Edge Connector Type Edac 65AJ9361
CARD EDGE CONN, SINGLE, 30POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

CARD EDGE CONN, SINGLE, 30POS, WIRE WRAP; Card Edge Connector Type:Single Side; Card Thickness:1.57mm; No. of Contacts:30 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-342-030-558-102-ND 65AJ9361
Product Name Edgeboard Connectors Card Edge Conn, Single, 30Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-11154-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Backplane Connector Housings - 100746-1-ND - DigiKey
Specs
Connector Type Housing for Female Sockets
Mounting Through Hole, Right Angle
Number of Contacts 6 #
View Details
3 suppliers
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22044-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers