DigiKey Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 500 1000 1500 1600 1650 1700 1750 1800 1850 1890 1900 1910 1920 1930 1940 1945 1946 1947 1948 1949 1950 1951 1952 1953 1954 1955 1956 1957 1960 1970 1980 1990 2000 2010 2050 2100 2150 2200 2212
Product Name Notes
".100"" LOW PROFILE VARIABLE POST"
"0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated"
"0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
10 Position Rectangular Receptacle Connector IDC Tin 20 AWG
4 Position Rectangular Receptacle Connector IDC Tin 18 AWG
4 Position Rectangular Receptacle Connector IDC Tin 20 AWG
4 Position Rectangular Receptacle Connector IDC Tin 22 AWG
5 Position Rectangular Receptacle Connector IDC Tin 18 AWG
5 Position Rectangular Receptacle Connector IDC Tin 20 AWG
5 Position Rectangular Receptacle Connector IDC Tin 22 AWG
6 Position Rectangular Receptacle Connector IDC Tin 18 AWG
6 Position Rectangular Receptacle Connector IDC Tin 20 AWG
6 Position Rectangular Receptacle Connector IDC Tin 22 AWG
7 Position Rectangular Receptacle Connector IDC Tin 18 AWG
7 Position Rectangular Receptacle Connector IDC Tin 20 AWG
7 Position Rectangular Receptacle Connector IDC Tin 22 AWG
8 Position Rectangular Receptacle Connector IDC Tin 18 AWG
8 Position Rectangular Receptacle Connector IDC Tin 20 AWG
8 Position Rectangular Receptacle Connector IDC Tin 22 AWG
9 Position Rectangular Receptacle Connector IDC Tin 18 AWG
9 Position Rectangular Receptacle Connector IDC Tin 20 AWG
9 Position Rectangular Receptacle Connector IDC Tin 22 AWG
CONN JACK 1PORT PCB
CONN JACK 1PORT SURFACE MOUNT
CONN JACK 2PORT PANEL MOUNT
CONN JACK 2PORT PCB
CONN JACK 4PORT PCB
Connector Cap (Cover) For MTD-B Series
Connector Header Through Hole 1 position
Connector Header Through Hole 2 position
CONNECTOR, MODULAR JACK
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded
Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded
Jack Modular Connector 6p4c (RJ11, RJ14) Vertical Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat6
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

<< Prev Next >>