DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
1550
1600
1650
1700
1750
1800
1810
1820
1830
1840
1850
1855
1856
1857
1858
1859
1860
1861
1862
1863
1864
1865
1866
1867
1870
1880
1890
1900
1910
1920
1950
2000
2050
2100
2150
2200
2212
| Product Name | Notes |
|---|---|
| "2 Rectangular Connectors - Housings Plug Orange 0.374"" (9.50mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.256"" (6.50mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Orange 0.374"" (9.50mm)" | |
| "3 Rectangular Connectors - Housings Receptacle Black 0.256"" (6.50mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.256"" (6.50mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.256"" (6.50mm)" | |
| 1.85mm Connector Jack, Female Socket 50Ohm Panel Mount Compression | |
| 1.85mm Connector Receptacle, Female Socket 50Ohm Panel Mount, Right Angle Solder | |
| 10 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| 4 Position Circular Connector Receptacle, Female Sockets Solder Cup | |
| Blade Contact Tin 12-14 AWG Crimp Power | |
| Coaxial Connector Receptacle, Female Socket 50Ohm Panel Mount Solder Cup | |
| Connector Holder For HVH-280 Series | |
| Connector Retainer For HVH-280 Series | |
| Connector Seal For HVH-280 Series | |
| HIGH VOLTAGE IN-LINE CONNECTOR | |
| HVBI R10 SINGLE POLE R/A PLUG; A | |
| HVBI R10 SINGLE POLE R/A PLUG; B | |
| HVBI R6 SINGLE POLE R/A PLUG: B | |
| HVBI R8 SINGLE POLE R/A PLUG; A | |
| HVBI R8 SINGLE POLE R/A PLUG; B | |
| HVES SINGLE POLE BOX MOUNT RECEP | |
| HVES SINGLE POLE R/A PLUG; CRIMP | |
| HVPC 180 2 POLE BOX MOUNT RECEPT | |
| HVPC 180 2 POLE STRAIGHT PLUG; W | |
| HVPC 800 2 POLE RECEPTACLE; WITH | |
| HVPC 800 2 POLE STRAIGHT PLUG; W | |
| HVPC SINGLE POLE R/A PLUG; WITH | |
| HVPC SINGLE POLE STRAIGHT PLUG; | |
| HVPTB 2 POS PASS-THROUGH FOR 2.5 | |
| HVPTB 2 POS PASS-THROUGH FOR 25M | |
| HVPTB 2 POS PASS-THROUGH FOR 35M | |
| HVPTB 2 POS PASS-THROUGH FOR 50M | |
| HVPTB 2 POS PASS-THROUGH FOR 70M | |
| HVPTM 2 POS METAL PASS-THROUGH F | |
| HVPTM 3 POS METAL PASS-THROUGH F | |
| HVSL 1000 2 POLE BOX MOUNT RECEP | |
| HVSL 1000 2 POLE DUMMY PLUG; WIT | |
| HVSL 1000 2 POLE R/A PLUG; WITH | |
| HVSL 1000 2 POLE R/A PLUG; WITHO | |
| HVSL 1000 2 POLE STRAIGHT PLUG; | |
| HVSL 1000 3 POLE BOX MOUNT RECEP | |
| HVSL 1000 3 POLE R/A PLUG; WITH | |
| HVSL 1000 3 POLE R/A PLUG; WITHO | |
| HVSL 1000 SINGLE POLE BOX MOUNT | |
| HVSL 1000 SINGLE POLE IN-LINE RE | |
| HVSL 1000 SINGLE POLE R/A PLUG; | |
| HVSL 1000 SINGLE POLE STRAIGHT P | |
| HVSL 1200 2 POLE BOX MOUNT RECEP | |
| HVSL 1200 2 POLE R/A PLUG; WITH | |
| HVSL 1200 2 POLE R/A PLUG; WITHO | |
| HVSL 1200 2 POLE STRAIGHT PLUG; | |
| HVSL 1400 2 POLE BOX MOUNT RECEP | |
| HVSL 1400 2 POLE R/A PLUG; WITH | |
| HVSL 1400 2 POLE R/A PLUG; WITHO | |
| HVSL 1400 2 POLE STRAIGHT PLUG; | |
| HVSL 280 3 POLE BOX MOUNT RECEPT | |
| HVSL 280 3 POLE STRAIGHT PLUG; W | |
| Position Rectangular Plug Connector | |
| RECEPTACLE, 1 POS., 71.0 GHZ, -5 | |
| RECEPTACLE, IEC, 1POS., SCREW FI | |
| Socket Contact Tin 12-14 AWG Crimp Stamped | |
| Socket Contact Tin Crimp Stamped |
| << Prev | Next >> |