DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1450
1500
1550
1600
1650
1700
1710
1720
1730
1740
1750
1760
1770
1771
1772
1773
1774
1775
1776
1777
1778
1779
1780
1781
1782
1790
1800
1810
1820
1830
1840
1850
1900
1950
2000
2050
2100
2212
| Product Name | Notes |
|---|---|
| 10 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 10 Position Circular Connector Plug, Male Pins Crimp | |
| 10 Position Circular Connector Plug, Male Pins Solder Cup | |
| 12 Position Circular Connector Insert, Male Pins Solder Cup | |
| 12 Position Circular Connector Plug, Male Pins Crimp | |
| 12 Position Circular Connector Plug, Male Pins Solder Cup | |
| 14 Position Circular Connector Insert | |
| 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 14 Position Circular Connector Plug, Male Pins Crimp | |
| 14 Position Circular Connector Plug, Male Pins Solder Cup | |
| 16 Position Circular Connector Plug, Male Pins Solder Cup | |
| 17 Position Rectangular Plug Connector Crimp | |
| 18 Position Circular Connector Plug, Male Pins Crimp | |
| 18 Position Circular Connector Plug, Male Pins Solder Cup | |
| 19 Position Circular Connector Plug, Male Pins Solder Cup | |
| 2 Position Circular Connector Insert, Male Pins Crimp | |
| 2 Position Circular Connector Plug, Male Pins Crimp | |
| 2 Position Circular Connector Plug, Male Pins Solder Cup | |
| 3 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 3 Position Circular Connector Plug, Male Pins Crimp | |
| 3 Position Circular Connector Plug, Male Pins Solder Cup | |
| 4 Position Circular Connector Insert, Female Sockets and Male Pins Solder | |
| 4 Position Circular Connector Insert, Male Pins Crimp | |
| 4 Position Circular Connector Plug, Male Pins Crimp | |
| 4 Position Circular Connector Plug, Male Pins Solder Cup | |
| 5 Position Circular Connector Insert | |
| 5 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 5 Position Circular Connector Plug, Male Pins Crimp | |
| 5 Position Circular Connector Plug, Male Pins Solder Cup | |
| 6 Position Circular Connector Insert, Male Pins Solder Cup | |
| 6 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 6 Position Circular Connector Plug, Male Pins Crimp | |
| 6 Position Circular Connector Plug, Male Pins Solder Cup | |
| 65 Position Rectangular Plug Connector Crimp | |
| 7 Position Circular Connector Insert | |
| 7 Position Circular Connector Plug, Male Pins Crimp | |
| 7 Position Circular Connector Plug, Male Pins Solder Cup | |
| 8 Position Circular Connector Insert | |
| 8 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell | |
| 8 Position Circular Connector Plug, Male Pins Crimp | |
| 8 Position Circular Connector Plug, Male Pins Solder Cup | |
| 9 Position Circular Connector Insert | |
| 9 Position Circular Connector Plug, Male Pins Crimp | |
| 9 Position Circular Connector Plug, Male Pins Solder Cup | |
| CABLE MOUNT PLUG 1-PAIR | |
| CABLE MOUNT PLUG 2-PAIR | |
| Circular Metal | |
| Connector Collet Silver | |
| Connector Collet, Back-Nut Silver | |
| Connector Reducer, Collet Silver | |
| Connector Reducer, Cone Silver | |
| INTERCONNECT CIRCULAR | |
| Pin Contact 18-20 AWG Size 1.3mm Crimp Gold | |
| Pin Contact 20-24 AWG Size 0.9mm Crimp Gold | |
| Pin Contact 20-24 AWG Size 1.3mm Crimp Gold | |
| Pin Contact 22-26 AWG Size 0.7mm Crimp Gold | |
| Pin Contact 22-26 AWG Size 0.9mm Crimp Gold | |
| Pin Contact 28-32 AWG Size 0.5mm Crimp Gold | |
| Pin Contact 28-32 AWG Size 0.7mm Crimp Gold | |
| Pin Contact 28-32 AWG Size 0.9mm Crimp Gold | |
| Position Circular Connector Insert Shell Free Hanging (In-Line) Backshell |
| << Prev | Next >> |