Fairview Microwave Inc. Coaxial Connector (RF) Assemblies FMCN1670

Description
CONN JACK FIELD REPLACEABLE 2.4M
Request a Quote Datasheet
Description
CONN JACK FIELD REPLACEABLE 2.4M
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-FMCN1670-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-FMCN1670-ND
Coaxial Connector (RF) Assemblies 5328-FMCN1670-ND
CONN JACK FIELD REPLACEABLE 2.4M

CONN JACK FIELD REPLACEABLE 2.4M

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMCN1670-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

SMA Female Το SMA Male RF Adapter - ET-SFS-SMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
ARINC Size 8 Pin 75 ohm Connectors - 190937 - PIC Wire & Cable
Specs
Geometry Straight
Voltage Rating 325 volts
Frequency 0.000 to 3.000 GHz
View Details
Cable Connectors - NCV-MG-047-1 - kTB Solutions
Specs
Connector Type 1.85mm Connector
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
Coaxial Adapters - 2826929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Right Angle
Frequency 11.000 GHz
View Details