Fairview Microwave Inc. Coaxial Connector (RF) Assemblies FMCN1729

Description
CONN PLUG CRIMP/SOLDER TNC
Request a Quote Datasheet
Description
CONN PLUG CRIMP/SOLDER TNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-FMCN1729-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-FMCN1729-ND
Coaxial Connector (RF) Assemblies 5328-FMCN1729-ND
CONN PLUG CRIMP/SOLDER TNC

CONN PLUG CRIMP/SOLDER TNC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMCN1729-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coax/RF Connectors - Coax/RF Series - BEXKOM Electronics Co., Ltd.
BEXKOM Electronics Co., Ltd.
Specs
Connector Type BNC; MMCX; SSMA; UHF
Gender Male / Plug; Female / Jack
Geometry Straight
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190008 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 5.000 GHz
View Details
Coaxial Adapters - 2326482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type QMA
Geometry Straight
Frequency 11.000 GHz
View Details
Cable Connectors - NCK-MG-086-4 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details