Fairview Microwave Inc. Coaxial Connector (RF) Assemblies FMCN1790

Description
CONN JACK FIELD REPLACEABLE 1.85
Request a Quote Datasheet
Description
CONN JACK FIELD REPLACEABLE 1.85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5328-FMCN1790-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5328-FMCN1790-ND
Coaxial Connector (RF) Assemblies 5328-FMCN1790-ND
CONN JACK FIELD REPLACEABLE 1.85

CONN JACK FIELD REPLACEABLE 1.85

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5328-FMCN1790-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type 1.85mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7122996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
RF Connectors - 1051139-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.400 GHz
View Details
4 suppliers
Cable Connectors - NCK-MRG-Z360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190005 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details