EDAC, Inc. Edgeboard Connectors 887-012-523-102

Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-887-012-523-102-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-887-012-523-102-ND
Edgeboard Connectors 151-887-012-523-102-ND
"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"12 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Edac - 16AK1231 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
16AK1231
Connector Edac 16AK1231
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-887-012-523-102-ND 16AK1231
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28300-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Surface Mount, Right Angle
View Details
PCB Connectors - NCK-FL2G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Rectangular Connectors - 103638-5 - 905047-103638-5 - Win Source Electronics
Specs
Connector Type Rectangular Connectors, Heavy Duty
Mounting Through Hole
View Details
4 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details