DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1250
1260
1270
1280
1290
1300
1310
1311
1312
1313
1314
1315
1316
1317
1318
1319
1320
1321
1322
1330
1340
1350
1360
1370
1380
1400
1450
1500
1550
1600
1650
2000
2212
| Product Name | Notes |
|---|---|
| "10 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green" | |
| "10 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "7 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "8 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "9 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" |
| << Prev | Next >> |