EDAC, Inc. Edgeboard Connectors 846-021-559-104

Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-846-021-559-104-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-846-021-559-104-ND
Edgeboard Connectors 151-846-021-559-104-ND
"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

"21 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 13AK5782 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
13AK5782
Connector Rohs Compliant Edac 13AK5782
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-846-021-559-104-ND 13AK5782
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1235-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
PCB Sockets - 1731112 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Surface mount
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
MINI DIN JACK 3 POSITIONS - 80203-508E3AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details