DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
950
1000
1050
1100
1150
1200
1250
1260
1270
1280
1290
1300
1309
1310
1311
1312
1313
1314
1315
1316
1317
1318
1319
1320
1321
1330
1340
1350
1360
1370
1380
1400
1450
1500
1550
1600
1650
2000
2212
| Product Name | Notes |
|---|---|
| "142 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "144 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "4 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle" | |
| "4 Position FFC Connector Contacts, Vertical - 1 Sided 0.049"" (1.25mm) Through Hole" | |
| "5 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "5 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle" | |
| "6 Position Female Connector Non Specified - Single Edge Gold 0.125"" (3.18mm) Green" | |
| "6 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle" | |
| "8 Position FFC Connector Contacts, Top 0.049"" (1.25mm) Through Hole, Right Angle" | |
| "8 Position FFC Connector Contacts, Vertical - 1 Sided 0.049"" (1.25mm) Through Hole" | |
| 10 Position Spring Piston Connector Surface Mount | |
| 10 Position Spring Piston Connector Through Hole | |
| 2 Position Spring Piston Connector Surface Mount | |
| 2 Position Spring Piston Connector Through Hole | |
| 200 Position Connector Array, Female Sockets Surface Mount Gold | |
| 200 Position Connector Array, Male Pins Surface Mount Gold | |
| 3 Position Spring Piston Connector Surface Mount | |
| 3 Position Spring Piston Connector Through Hole | |
| 300 Position Connector Array, Male Pins Surface Mount Gold | |
| 4 Position Spring Piston Connector Surface Mount | |
| 4 Position Spring Piston Connector Through Hole | |
| 400 Position Connector Array, Male Pins Surface Mount Gold | |
| 52 (4 x 13) Pos PLCC Socket Tin Surface Mount | |
| 52 (4 x 13) Pos PLCC Socket Tin Through Hole | |
| 6 Position Spring Piston Connector Surface Mount | |
| 6 Position Spring Piston Connector Through Hole | |
| 8 Position Spring Piston Connector Surface Mount | |
| 8 Position Spring Piston Connector Through Hole | |
| 84 (4 x 21) Pos PLCC, ZIF (ZIP) Socket Gold Surface Mount | |
| CONN SOCKET PLCC 52POS TIN | |
| CONN WT 60A TYPE HS | |
| PLUG 50A 250V 3PH 3P4W STR GY | |
| XRC PIN TERMINAL 14-18AWG GOLD P | |
| XRC PIN TERMINAL 14-18AWG NI PLA | |
| XRC PIN TERMINAL 16-20AWG GOLD P | |
| XRC PIN TERMINAL 16-20AWG NI PLA | |
| XRC PIN TERMINAL 20-24 AWG GOLD | |
| XRC PIN TERMINAL 20-24AWG NI PLA | |
| XRC SOCKET 14-18 AWG GOLD PLATED | |
| XRC SOCKET 14-18 AWG NI PLATED | |
| XRC SOCKET 16-18 AWG GOLD PLATED | |
| XRC SOCKET 16-20 AWG GOLD PLATED | |
| XRC SOCKET 16-20 AWG NI PLATED | |
| XRC SOCKET 20-24 AWG GOLD PLATED | |
| XRC SOCKET 20-24 AWG NI PLATED |
| << Prev | Next >> |