DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
900
950
1000
1050
1100
1150
1180
1190
1200
1210
1220
1230
1232
1233
1234
1235
1236
1237
1238
1239
1240
1241
1242
1243
1244
1250
1260
1270
1280
1290
1300
1350
1400
1450
1500
1550
1600
2000
2212
| Product Name | Notes |
|---|---|
| "50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "50 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "51 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "52 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "53 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" | |
| "54 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green" | |
| "54 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green" |
| << Prev | Next >> |