EDAC, Inc. Edgeboard Connectors 807-064-559-201

Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet
Description
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-807-064-559-201-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-807-064-559-201-ND
Edgeboard Connectors 151-807-064-559-201-ND
"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

"64 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"

Buy Now Datasheet
Connector Rohs Compliant Edac - 99AJ2923 - Newark, An Avnet Company
Chicago, IL, United States
Connector Rohs Compliant Edac
99AJ2923
Connector Rohs Compliant Edac 99AJ2923
CONNECTOR ROHS COMPLIANT: YES

CONNECTOR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-807-064-559-201-ND 99AJ2923
Product Name Edgeboard Connectors Connector Rohs Compliant Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - 103675-1-ND - DigiKey
Specs
Connector Type Header Connector
Mounting Through Hole
Number of Contacts 26 #
View Details
PCB Connectors - NCV-ML2G-S-01 - kTB Solutions
Specs
Connector Type 1.85mm Connector; 1.85mm Male
Gender Male / Plug
Frequency 0.000 to 67.000 GHz
View Details
PWRBLADE HEADER - VERTICAL - 51700-10801608AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
BiLobe® Connectors - Standards -Type Single Row - A54100-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers