DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
650
700
750
800
850
900
940
950
960
970
980
990
997
998
999
1000
1001
1002
1003
1004
1005
1006
1007
1008
1009
1010
1020
1030
1040
1050
1060
1100
1150
1200
1250
1300
1350
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Male 22-26 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-16 AWG Crimp Connector Non-Insulated" | |
| "PC Pin Terminal Connector Through Hole Gold 0.018"" (0.46mm) Dia" | |
| 7 (5 + 2 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 7 (5 + 2 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 8 (Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 8 (Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 (5 + 4 Coax) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| 9 (5 + 4 Power) Position D-Sub, Combo Receptacle, Female Sockets Connector | |
| Terminal Brush Contact Connector Crimp 18-22 AWG | |
| Terminal Magnetic Connector 18-22 AWG Tab | |
| Terminal Magnetic Connector 300 17-19 AWG Quick Connect |
| << Prev | Next >> |