EDAC, Inc. D-Sub Connector Assemblies 628-W25-222-012

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 151-628-W25-222-012-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
151-628-W25-222-012-ND
D-Sub Connector Assemblies 151-628-W25-222-012-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Edac - 98Y9928 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Edac
98Y9928
D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Edac 98Y9928
D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628W Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

D SUB CONN, RCPT, DB, 25POS, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:628W Series; No. of Contacts:25Contacts; D Sub Shell Size:DB; Contact Termination Type:Solder Cup; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 151-628-W25-222-012-ND 98Y9928
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, Db, 25Pos, Solder Cup; D Sub Connector Type Edac
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Micro SIM Card 6 Pin Push Type Connector Metal Body - ET-MI6PPT-MBC - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details
D-Sub Connector Assemblies - 2262-A50015-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
STAMPED PIN D-SubMINIATURE - 17EHD015SAA232 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector; PC Card Connector
Geometry Straight
Termination PCB Mount
View Details
4 suppliers
Coaxial Adapters - 7826B1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details