U.S. Plastic Corporation The Defender Cases 53872

Description
The ultimate in value-added packaging protection for your product is available with the defender case. Defend your product against weather and damage. The combination of high-density homopolymer material and double-wall construction offer increased product protection. Interior gasket seal makes the case water-resistant. Integral molded handle on # 53872 for extra strength with lock tab. # 53873 & # 53874 have folded down handles. Crush-resistant and stackable. Exterior banding strap detail allows for case to be used as a shipping container. Rear feet detail offers increased stability for upright display. Four Protech latches.
Description
The ultimate in value-added packaging protection for your product is available with the defender case. Defend your product against weather and damage. The combination of high-density homopolymer material and double-wall construction offer increased product protection. Interior gasket seal makes the case water-resistant. Integral molded handle on # 53872 for extra strength with lock tab. # 53873 & # 53874 have folded down handles. Crush-resistant and stackable. Exterior banding strap detail allows for case to be used as a shipping container. Rear feet detail offers increased stability for upright display. Four Protech latches.

Suppliers

Company
Product
Description
Supplier Links
The Defender Cases - 53872 - U.S. Plastic Corporation
Lima, OH, USA
The Defender Cases
53872
The Defender Cases 53872
The ultimate in value-added packaging protection for your product is available with the defender case. Defend your product against weather and damage. The combination of high-density homopolymer material and double-wall construction offer increased product protection. Interior gasket seal makes the case water-resistant. Integral molded handle on # 53872 for extra strength with lock tab. # 53873 & # 53874 have folded down handles. Crush-resistant and stackable. Exterior banding strap detail allows for case to be used as a shipping container. Rear feet detail offers increased stability for upright display. Four Protech latches.

The ultimate in value-added packaging protection for your product is available with the defender case. Defend your product against weather and damage. The combination of high-density homopolymer material and double-wall construction offer increased product protection. Interior gasket seal makes the case water-resistant. Integral molded handle on # 53872 for extra strength with lock tab. # 53873 & # 53874 have folded down handles. Crush-resistant and stackable. Exterior banding strap detail allows for case to be used as a shipping container. Rear feet detail offers increased stability for upright display. Four Protech latches.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 53872
Product Name The Defender Cases
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Instrument Cases - 1951525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Aluminium
Height 1.77 inch (45 mm)
Length 3.15 inch (80 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details