U.S. Plastic Corporation All Weather Cases 55449

Description
The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve for airline transit. Available in three popular sizes, all cases have snap-shut latches, a thick-grip handle for extra strength and durability, and each locking point is protected with steel for extra security. These waterproof cases offer an extremely competitive choice for demanding applications. Cases do not come with foam inserts. Bottom has 2 wheels and an extra handle. Outside dimensions: 45" L x 16.5" W x 6.5" H.
Description
The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve for airline transit. Available in three popular sizes, all cases have snap-shut latches, a thick-grip handle for extra strength and durability, and each locking point is protected with steel for extra security. These waterproof cases offer an extremely competitive choice for demanding applications. Cases do not come with foam inserts. Bottom has 2 wheels and an extra handle. Outside dimensions: 45" L x 16.5" W x 6.5" H.

Suppliers

Company
Product
Description
Supplier Links
All Weather Cases - 55449 - U.S. Plastic Corporation
Lima, OH, USA
All Weather Cases
55449
All Weather Cases 55449
The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve for airline transit. Available in three popular sizes, all cases have snap-shut latches, a thick-grip handle for extra strength and durability, and each locking point is protected with steel for extra security. These waterproof cases offer an extremely competitive choice for demanding applications. Cases do not come with foam inserts. Bottom has 2 wheels and an extra handle. Outside dimensions: 45" L x 16.5" W x 6.5" H.

The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve for airline transit. Available in three popular sizes, all cases have snap-shut latches, a thick-grip handle for extra strength and durability, and each locking point is protected with steel for extra security. These waterproof cases offer an extremely competitive choice for demanding applications. Cases do not come with foam inserts. Bottom has 2 wheels and an extra handle. Outside dimensions: 45" L x 16.5" W x 6.5" H.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 55449
Product Name All Weather Cases
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Instrument Cases - 4074077 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Steel; Aluminium, steel
Height 5.87 inch (149 mm)
Length 13.78 inch (350 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details