U.S. Plastic Corporation Satchel-Style Case 21 Compartments 18 1/2" L X 13" W X 3" H 54392

Description
A fantastic heavy-duty professional case. The Satchel case is commonly used as a parts or sales sample kit. The tinted lid is made of a high impact, scratch-resistant terpolymer, that gives you a quick view of parts. Satchel Cases - a popular pick due to its durability, ease of use and an esthetic value. Large and small sizes available.
Description
A fantastic heavy-duty professional case. The Satchel case is commonly used as a parts or sales sample kit. The tinted lid is made of a high impact, scratch-resistant terpolymer, that gives you a quick view of parts. Satchel Cases - a popular pick due to its durability, ease of use and an esthetic value. Large and small sizes available.

Suppliers

Company
Product
Description
Supplier Links
Satchel-Style Case 21 Compartments 18 1/2
Lima, OH, USA
Satchel-Style Case 21 Compartments 18 1/2" L X 13" W X 3" H
54392
Satchel-Style Case 21 Compartments 18 1/2" L X 13" W X 3" H 54392
A fantastic heavy-duty professional case. The Satchel case is commonly used as a parts or sales sample kit. The tinted lid is made of a high impact, scratch-resistant terpolymer, that gives you a quick view of parts. Satchel Cases - a popular pick due to its durability, ease of use and an esthetic value. Large and small sizes available.

A fantastic heavy-duty professional case. The Satchel case is commonly used as a parts or sales sample kit. The tinted lid is made of a high impact, scratch-resistant terpolymer, that gives you a quick view of parts. Satchel Cases - a popular pick due to its durability, ease of use and an esthetic value. Large and small sizes available.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 54392
Product Name Satchel-Style Case 21 Compartments 18 1/2" L X 13" W X 3" H
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Instrument Cases - 1981378 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material ABS; Abs
Height 1.57 inch (40 mm)
Length 4.13 inch (105 mm)
View Details