U.S. Plastic Corporation All Weather Cases 55447

Description
The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve for airline transit. Available in three popular sizes, all cases have snap-shut latches, a thick-grip handle for extra strength and durability, and each locking point is protected with steel for extra security. These waterproof cases offer an extremely competitive choice for demanding applications. Cases do not come with foam inserts. Outside dimensions: 13.75" L x 12" W x 6" H.
Description
The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve for airline transit. Available in three popular sizes, all cases have snap-shut latches, a thick-grip handle for extra strength and durability, and each locking point is protected with steel for extra security. These waterproof cases offer an extremely competitive choice for demanding applications. Cases do not come with foam inserts. Outside dimensions: 13.75" L x 12" W x 6" H.

Suppliers

Company
Product
Description
Supplier Links
All Weather Cases - 55447 - U.S. Plastic Corporation
Lima, OH, USA
All Weather Cases
55447
All Weather Cases 55447
The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve for airline transit. Available in three popular sizes, all cases have snap-shut latches, a thick-grip handle for extra strength and durability, and each locking point is protected with steel for extra security. These waterproof cases offer an extremely competitive choice for demanding applications. Cases do not come with foam inserts. Outside dimensions: 13.75" L x 12" W x 6" H.

The only family this size that is 100% waterproof with rubber interior liners, steel pins hinge construction, thick ribbed walls for high impact resistance, and an adjustable pressure relief valve for airline transit. Available in three popular sizes, all cases have snap-shut latches, a thick-grip handle for extra strength and durability, and each locking point is protected with steel for extra security. These waterproof cases offer an extremely competitive choice for demanding applications. Cases do not come with foam inserts. Outside dimensions: 13.75" L x 12" W x 6" H.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Industrial Containers
Product Number 55447
Product Name All Weather Cases
Unlock Full Specs
to access all available technical data

Similar Products

Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Transit Cases - 2554751 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Plastic; Pp
Height 12.76 inch (324 mm)
Width 10.79 inch (274 mm)
View Details