DigiKey Datasheets for Programmable Logic Controllers (PLC)
Programmable logic controllers (PLC) are the control hubs for a wide variety of automated systems and processes. They use a wide variety of inputs and outputs and provide network capability.
Programmable Logic Controllers (PLC): Learn more
| Product Name | Notes |
|---|---|
| CONTROLLER M221-16IO TR.NPN ETHE | |
| CONTROLLER M221-16IO TR.PNP ETH | |
| CONTROLLER M221-16IO TR.PNP ETHE | |
| CONTROLLER M221-24IO TR.NPN ETHE | |
| CONTROLLER M221-24IO TR.PNP ETHE | |
| CONTROLLER M221-32IO TR.PNP ETH | |
| CONTROLLER M221-40IO TR.NPN ETHE | |
| CONTROLLER M221-40IO TR.PNP ETHE | |
| LOGIC CONTROLLER, MODICON M221, | |
| LOGIC CONTROLLER, MODICON M241, | |
| LOGIC CONTROLLER, MODICON M251, | |
| LOGIC CONTROLLER, MODICON M262, | |
| LOGIC CTRL M262 5NS/INST OPTIMIZ | |
| M221-16IO RELAY ETH SPRING BOOK | |
| M221-16IO RELAY ETHERNET BOOK | |
| M221-16IO RELAY ETHERNET | |
| M221-24IO RELAY ETHERNET | |
| M221-40IO RELAY ETHERNET | |
| M241-24IO TR.PNP | |
| M258 CTRL ETH/CAN/SL/2PCI/42DI O/ | |
| M258 CTRL ETH/CAN/SL/2PCI/42DI O | |
| M258 CTRL ETH/CAN/SL/2PCI/66DI O/ | |
| M258 CTRL ETH/CAN/SL/42DIO | |
| M258 CTRL ETH/SL/2PCI/42DIO/4A I | |
| M258 CTRL ETH/SL/42DIO | |
| MOTION CONTROLLER, MODICON M262, | |
| MOTION CTRL M262 4 AX OPTIM. ETH | |
| Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC | |
| Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12 ~ 24VDC | |
| Programmable Logic Controller (PLC) Panel Mount 18 ~ 30VDC | |
| Programmable Logic Controller (PLC) Panel Mount 24VDC | |
| SLC 100 SERCOS III 20 NODES | |
| SLC 200 SERCOS III 100 NODES |
| << Prev |