OMRON Automation and Safety Programmable (PLC, PAC) ZEN-10C2DR-D-V2

Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12 ~ 24VDC
Request a Quote Datasheet
Description
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12 ~ 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable (PLC, PAC) - Z2681-ND - DigiKey
Thief River Falls, MN, United States
Programmable (PLC, PAC)
Z2681-ND
Programmable (PLC, PAC) Z2681-ND
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12 ~ 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12 ~ 24VDC

Buy Now Datasheet
Controllers - Programmable (PLC, PAC) - ZEN-10C2DR-D-V2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Controllers - Programmable (PLC, PAC)
ZEN-10C2DR-D-V2
Controllers - Programmable (PLC, PAC) ZEN-10C2DR-D-V2
Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12 ~ 24VDC

Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 12 ~ 24VDC

Buy Now Datasheet
Programmable Logic Controller-Plc; Product Range Omron Industrial Automation - 17M9574 - Newark, An Avnet Company
Chicago, IL, United States
Programmable Logic Controller-Plc; Product Range Omron Industrial Automation
17M9574
Programmable Logic Controller-Plc; Product Range Omron Industrial Automation 17M9574
PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; For Use With:ZEN series logic controllers; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Signal Input Type:24 VDC; Supply Voltage:24VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

PROGRAMMABLE LOGIC CONTROLLER-PLC; Product Range:-; For Use With:ZEN series logic controllers; No. of Inputs:6Inputs; No. of Outputs:4Outputs; Signal Input Type:24 VDC; Supply Voltage:24VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
Controller,CPU,6 Inputs and 4 Outputs,LED Type,DC Input,Relay Output,DC Power S
70178201
Controller,CPU,6 Inputs and 4 Outputs,LED Type,DC Input,Relay Output,DC Power S 70178201
A compact solution for small-scale control applications that blends simple, flexible programming and reliable easy performance. Omron's ZEN nano controller offers the ideal mix of flexibility, functionality and cost for a wide range of applications. Here's Why: Combines the Functionality of Separate Timers, Counters and Relays Provides Flexible Programming without Rewiring AC or DC Inputs with 8 A Relay Outputs Offers Multiple Expansion Options for Future Needs Exceptional Value for the Cost of Installing Just Three Relays Simple Ladder Logic Programming Using ZEN Support Software or Operation Buttons on Front Panel (LCD Models Only) Save Time By Using the Memory Cassette to Transfer Programs Between ZEN Units Features: Compact, CPU and Expansion Units 8 Timers Support 4 Types of Operation and 3 Timing Ranges Available 4 Holding Timers Hold Data During Power Interruptions 8 Counters Can Be Switched Between Incremental and Decremental 8 Weekly Timers for Day/Time Control 8 Calendar Timers for Seasonal Control 10 I/O and 20 I/O CPUs Expandable to 34 and 44 I/O 16 Holding Bits Retain ON/OFF Status in Case of Power Failure; No Need for Extra Circuitry ZEN Battery Provides Controller CPU with 10 Years of Memory Protection Accurate Analog Inputs ±1.5% FS Flexible Mounting — Either Horizontal or Vertical Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in Addition to 16 Standard Counters One 150-Hz High-Speed Counter Available On Models with DC Power Supply Twin-Timer Operation Allows You to Set ON and OFF Times Separately, Greatly Simplifying Intermittent Operation Password Function Ensures Security Display User-Set Messages or Analog-Converted Values Economy CPUs Available for Limited I/O Applications System Advantages: Delivers the Flexibility and Functionality of Separate Timers, Counters and Relays for Control Applications with Up to 44 I/O Save Time By Using the Memory Cassette to Transfer Programs Between Zen Units and Standardize Updates to End Users Reduce Wiring and Engineering Time Using Simple Ladder Logic Programming with the Push of a Button or Click of the Mouse Easily Add Up to 3 Ultra-Slim 35 mm, 8 I/O Expansion Units When More Points of Control Are Required Zen Support Software: Easily Write Ladder Programs, Monitor Programs Online, Set Parameters, Print and Save Files In the Windows® Environment Offers Simulation Capability to Simplify Program Debugging; Allows Programs to Be Simulated on a Personal Computer without Connecting to Zen

A compact solution for small-scale control applications that blends simple, flexible programming and reliable easy performance. Omron's ZEN nano controller offers the ideal mix of flexibility, functionality and cost for a wide range of applications.
Here's Why:

  • Combines the Functionality of Separate Timers, Counters and Relays
  • Provides Flexible Programming without Rewiring
  • AC or DC Inputs with 8 A Relay Outputs
  • Offers Multiple Expansion Options for Future Needs
  • Exceptional Value for the Cost of Installing Just Three Relays
  • Simple Ladder Logic Programming Using ZEN Support Software or Operation Buttons on Front Panel (LCD Models Only)
  • Save Time By Using the Memory Cassette to Transfer Programs Between ZEN Units

    Features:

  • Compact, CPU and Expansion Units
  • 8 Timers Support 4 Types of Operation and 3 Timing Ranges Available
  • 4 Holding Timers Hold Data During Power Interruptions
  • 8 Counters Can Be Switched Between Incremental and Decremental
  • 8 Weekly Timers for Day/Time Control
  • 8 Calendar Timers for Seasonal Control
  • 10 I/O and 20 I/O CPUs Expandable to 34 and 44 I/O
  • 16 Holding Bits Retain ON/OFF Status in Case of Power Failure; No Need for Extra Circuitry
  • ZEN Battery Provides Controller CPU with 10 Years of Memory Protection
  • Accurate Analog Inputs ±1.5% FS
  • Flexible Mounting — Either Horizontal or Vertical
  • Models with LCD Display Also Feature Real-Time Clock/Calendar and Programming Buttons
  • Advanced High-Value Counting with 8-Digit Counter and 8-Digit Comparators, in Addition to 16 Standard Counters
  • One 150-Hz High-Speed Counter Available On Models with DC Power Supply
  • Twin-Timer Operation Allows You to Set ON and OFF Times Separately, Greatly Simplifying Intermittent Operation
  • Password Function Ensures Security
  • Display User-Set Messages or Analog-Converted Values
  • Economy CPUs Available for Limited I/O Applications
    System Advantages:
  • Delivers the Flexibility and Functionality of Separate Timers, Counters and Relays for Control Applications with Up to 44 I/O
  • Save Time By Using the Memory Cassette to Transfer Programs Between Zen Units and Standardize Updates to End Users
  • Reduce Wiring and Engineering Time Using Simple Ladder Logic Programming with the Push of a Button or Click of the Mouse
  • Easily Add Up to 3 Ultra-Slim 35 mm, 8 I/O Expansion Units When More Points of Control Are Required

    Zen Support Software:

  • Easily Write Ladder Programs, Monitor Programs Online, Set Parameters, Print and Save Files In the Windows® Environment
  • Offers Simulation Capability to Simplify Program Debugging; Allows Programs to Be Simulated on a Personal Computer without Connecting to Zen
Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC) Programmable Logic Controllers (PLC)
Product Number Z2681-ND ZEN-10C2DR-D-V2 17M9574 70178201
Product Name Programmable (PLC, PAC) Controllers - Programmable (PLC, PAC) Programmable Logic Controller-Plc; Product Range Omron Industrial Automation Controller,CPU,6 Inputs and 4 Outputs,LED Type,DC Input,Relay Output,DC Power S
Input Analog Input; Digital Analog Input
Output Relay Output Relay Output
Software ZEN Support Software
Power 12VDC; 24VDC 12VDC; 24VDC
Mounting Options Panel / Chassis Mount; DIN Rail DIN Rail DIN Rail
Unlock Full Specs
to access all available technical data

Similar Products

Type 8A.26 - OPTA expansion analog version - 8A269024060C - Finder S.p.A. con unico socio
Specs
Program Languages Via OPTA main module through ARDUINO IDE or ARDUINO PLC-IDE, Codesys (8A.26-060C)
Power 24VDC
Agency Approval CE-2, EAC-1, CLUS, ukca, ENEC_MARK_15-01-black
View Details
Helix 521-PLC Fanless Low-Profile SoftPLC Edge Controller - HX521-PLC - OnLogic Inc.
Specs
Input DC Input
Programming Options Front Panel
Computer Interface Options Multiple Serial Interface
View Details
IRDS-GY Controller -  - Exsenco, LLC
Specs
Input Probe
Programming Options Computer Programmable
Total Points 32
View Details
PLC Module/Rack - 340151 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Output DC Output
View Details