CONTROLLER M221-16IO TR.PNP ETHE
Schneider Electric TM221CE16T PLC CPU
CONTROLLER, PLC, DIGITAL, 16 I/O; No. of Digital Inputs:9; No. of Digital Outputs:7; Product Range:Modicon M221 Series RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 4008-TM221CE16T-ND | 8066831 | 84X5865 |
| Product Name | Programmable (PLC, PAC) | PLCs - Programmable Logic Controllers | Controller, Plc, Digital, 16 I/o; No. Of Digital Inputs Schneider Electric |
| Input | Analog Input | Discrete | |
| Output | Transistor Output | Digital | |
| Computer Interface Options | Single Serial Interface; Ethernet | ||
| Network Options | Ethernet | ||
| Power | 24VDC |
Supply voltage AC 100V to 240 V