LOGIC CONTROLLER, MODICON M221,
Schneider Electric TM221M16RG PLC CPU
CONTROLLER, PLC, DIGITAL, 16 I/O; No. of Digital Inputs:16; No. of Digital Outputs:16; Product Range:- RoHS Compliant: Yes
Programmable Logic Controller (PLC) DIN Rail 24VDC
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) | Programmable Logic Controllers (PLC) |
| Product Number | 4008-TM221M16RG-ND | 8066856 | 84X5882 | TM221M16RG |
| Product Name | Programmable (PLC, PAC) | PLCs - Programmable Logic Controllers | Controller, Plc, Digital, 16 I/o; No. Of Digital Inputs Schneider Electric | Controllers - Programmable (PLC, PAC) |
| Input | Digital | Analog Input; Analogue | ||
| Output | Relay Output | Digital | ||
| Computer Interface Options | Single Serial Interface | |||
| Power | 24VDC | |||
| Mounting Options | DIN Rail | Panel mount | DIN Rail |