Grayhill, Inc. Encoders - Industrial 62AG22-L5-040C

Description
ENCODER OPTICAL QUAD VERT CABLE
Request a Quote Datasheet
Description
ENCODER OPTICAL QUAD VERT CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - GH7536-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
GH7536-ND
Encoders - Industrial GH7536-ND
ENCODER OPTICAL QUAD VERT CABLE

ENCODER OPTICAL QUAD VERT CABLE

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders 5VDC 22.5deg 16pos LowTrq 510gf 4in Cbl

Encoders 5VDC 22.5deg 16pos LowTrq 510gf 4in Cbl

Buy Now Datasheet
Incremental Encoder, 4, 100Rpm, 5Vdc; Encoder Technology Grayhill - 47M2783 - Newark, An Avnet Company
Chicago, IL, United States
Incremental Encoder, 4, 100Rpm, 5Vdc; Encoder Technology Grayhill
47M2783
Incremental Encoder, 4, 100Rpm, 5Vdc; Encoder Technology Grayhill 47M2783
INCREMENTAL ENCODER, 4", 100RPM, 5VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

INCREMENTAL ENCODER, 4", 100RPM, 5VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature RoHS Compliant: Yes

Supplier's Site
Encoder, Incremental Shaft, 16 Pos; Supply Voltage Min Grayhill - 68W6971 - Newark, An Avnet Company
Chicago, IL, United States
Encoder, Incremental Shaft, 16 Pos; Supply Voltage Min Grayhill
68W6971
Encoder, Incremental Shaft, 16 Pos; Supply Voltage Min Grayhill 68W6971
ENCODER, INCREMENTAL SHAFT, 16 POS; Supply Voltage Min:-; Supply Voltage Max:-; No. of Channels:2Channels; Rotational Speed Max:100rpm; Product Range:62AG Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

ENCODER, INCREMENTAL SHAFT, 16 POS; Supply Voltage Min:-; Supply Voltage Max:-; No. of Channels:2Channels; Rotational Speed Max:100rpm; Product Range:62AG Series; SVHC:No SVHC (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders Rotary Encoders
Product Number GH7536-ND 62AG22-L5-040C 47M2783 68W6971
Product Name Encoders - Industrial Encoders Incremental Encoder, 4, 100Rpm, 5Vdc; Encoder Technology Grayhill Encoder, Incremental Shaft, 16 Pos; Supply Voltage Min Grayhill
Encoder Technology Optical
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 82902281 - Radwell International
Specs
Encoder Type Incremental
View Details
AL8200-000z-0000 | Magnetic encoder system -  - Beckhoff Automation LLC
Specs
Encoder Technology Magnetic
View Details
M-Sense12A Autoclavable Encoder - M Sense12Aa - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Rotary Incremental Encoders - R120S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Encoder Output Quadrature
View Details