Grayhill, Inc. Encoders - Industrial 62A22-02-025C

Description
ENCODER OPTICAL QUAD CABLE
Request a Quote Datasheet
Description
ENCODER OPTICAL QUAD CABLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Encoders - Industrial - 62A22-02-025C-ND - DigiKey
Thief River Falls, MN, United States
Encoders - Industrial
62A22-02-025C-ND
Encoders - Industrial 62A22-02-025C-ND
ENCODER OPTICAL QUAD CABLE

ENCODER OPTICAL QUAD CABLE

Buy Now Datasheet
Sheung Wan, Hong Kong
Encoders Encoder, 5V input, 22.25° or 16 positions, pushbutton, 2.5in. cable, connector .050in. centers, quadrature

Encoders Encoder, 5V input, 22.25° or 16 positions, pushbutton, 2.5in. cable, connector .050in. centers, quadrature

Buy Now Datasheet
Optical Encoder; Encoder Technology Grayhill - 33C2996 - Newark, An Avnet Company
Chicago, IL, United States
Optical Encoder; Encoder Technology Grayhill
33C2996
Optical Encoder; Encoder Technology Grayhill 33C2996
OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical ; Push Switch:With Push Switch; Encoder Output:Quadrature; Encoder Mounting:Panel Mount RoHS Compliant: Yes

OPTICAL ENCODER; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:16PPR; No. of Detents:16 Detents; Orientation:Vertical; Push Switch:With Push Switch; Encoder Output:Quadrature; Encoder Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rotary Encoders Rotary Encoders Rotary Encoders
Product Number 62A22-02-025C-ND 62A22-02-025C 33C2996
Product Name Encoders - Industrial Encoders Optical Encoder; Encoder Technology Grayhill
Encoder Technology Optical Optical
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Magnetic Rotary Encoder - M122-S - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Absolute
Absolute Encoder Output Code Binary
View Details